KEMET Electronics Corporation Ceramic Capacitors C0603C223M8JACAUTO

Description
CAP CER 0603 22NF 10VDC U2J
Request a Quote Datasheet
Description
CAP CER 0603 22NF 10VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C223M8JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 22NF 10VDC U2J

CAP CER 0603 22NF 10VDC U2J

Buy Now Datasheet
Cap, 0.022Uf, 10V, Mlcc, 0603; Capacitance Kemet - 32AK5937 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 10V, Mlcc, 0603; Capacitance Kemet
32AK5937
Cap, 0.022Uf, 10V, Mlcc, 0603; Capacitance Kemet 32AK5937
CAP, 0.022UF, 10V, MLCC, 0603; Capacitance:0.022µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.022UF, 10V, MLCC, 0603; Capacitance:0.022µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C223M8JACAUTOTR-ND 32AK5937
Product Name Ceramic Capacitors Cap, 0.022Uf, 10V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details