KEMET Electronics Corporation Ceramic Capacitors C0603C222KCRACTU

Description
2200pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C222KCRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C222KCRACTUTR-ND
Ceramic Capacitors 399-C0603C222KCRACTUTR-ND
2200pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C222KCRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C222KCRACTUDKR-ND
Ceramic Capacitors 399-C0603C222KCRACTUDKR-ND
2200pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C222KCRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C222KCRACTUCT-ND
Ceramic Capacitors 399-C0603C222KCRACTUCT-ND
2200pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 500V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
2200Pf 500V Rohs Compliant Kemet - 86AC1222 - Newark, An Avnet Company
Chicago, IL, United States
2200Pf 500V Rohs Compliant Kemet
86AC1222
2200Pf 500V Rohs Compliant Kemet 86AC1222
2200PF 500V ROHS COMPLIANT: YES

2200PF 500V ROHS COMPLIANT: YES

Supplier's Site
Cap, 2200Pf, 500V, Mlcc, 0603; Capacitance Kemet - 64AJ4028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 500V, Mlcc, 0603; Capacitance Kemet
64AJ4028
Cap, 2200Pf, 500V, Mlcc, 0603; Capacitance Kemet 64AJ4028
CAP, 2200PF, 500V, MLCC, 0603; Capacitance:2200pF; Voltage Rating:500V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 500V, MLCC, 0603; Capacitance:2200pF; Voltage Rating:500V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C222KCRACTUTR-ND 399-C0603C222KCRACTUDKR-ND 86AC1222 64AJ4028
Product Name Ceramic Capacitors Ceramic Capacitors 2200Pf 500V Rohs Compliant Kemet Cap, 2200Pf, 500V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Paper Film Capacitors - OTBF105KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers