CAP CER 2200PF 25V C0G/NP0 0603
CAP CER 2200PF 25V C0G/NP0 0603
CAP CER 2200PF 25V C0G/NP0 0603
2200PF 25.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C222K3GACTUTR-ND | 399-C0603C222K3GACTUDKR-ND | 32X7182 | C0603C222K3GACTU |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 2200Pf 25.0V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |