KEMET Electronics Corporation Ceramic Capacitors C0603C222G1GACTU

Description
2200pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C222G1GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C222G1GACTUTR-ND
Ceramic Capacitors 399-C0603C222G1GACTUTR-ND
2200pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C222G1GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C222G1GACTUDKR-ND
Ceramic Capacitors 399-C0603C222G1GACTUDKR-ND
CAP CER 2200PF 100V C0G/NP0 0603

CAP CER 2200PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C222G1GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C222G1GACTUCT-ND
Ceramic Capacitors 399-C0603C222G1GACTUCT-ND
CAP CER 2200PF 100V C0G/NP0 0603

CAP CER 2200PF 100V C0G/NP0 0603

Buy Now Datasheet
2200Pf 100V Rohs Compliant Kemet - 67R4751 - Newark, An Avnet Company
Chicago, IL, United States
2200Pf 100V Rohs Compliant Kemet
67R4751
2200Pf 100V Rohs Compliant Kemet 67R4751
2200PF 100V ROHS COMPLIANT: YES

2200PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C222G1GACTUTR-ND 399-C0603C222G1GACTUDKR-ND 67R4751
Product Name Ceramic Capacitors Ceramic Capacitors 2200Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details