220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
220pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
KEMET C0603C221K1RACTU
KEMET C0603C221K1RACTU
KEMET C0603C221K1RACTU
CAP, MLCC, X7R, 220PF, 100V, 0603, REEL; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mmRoHS Compliant: Yes
CAP, MLCC, X7R, 220PF, 100V, 0603; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes
CAP, 220PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C221K1RACTUTR-ND | 399-C0603C221K1RACTUDKR-ND | 148200 | 148200P | 78H8061 | 96Y7009 | 67AH9171 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, Mlcc, X7R, 220Pf, 100V, 0603, Reel; Capacitance Kemet | Cap, Mlcc, X7R, 220Pf, 100V, 0603; Capacitance Kemet | Cap, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||||
| Applications | Bypass | Bypass | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |