KEMET Electronics Corporation Ceramic Capacitors C0603C221F5GACTU

Description
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C221F5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C221F5GACTUDKR-ND
Ceramic Capacitors 399-C0603C221F5GACTUDKR-ND
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C221F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C221F5GACTUTR-ND
Ceramic Capacitors 399-C0603C221F5GACTUTR-ND
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C221F5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C221F5GACTUCT-ND
Ceramic Capacitors 399-C0603C221F5GACTUCT-ND
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2053257 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2053257
MLCCs - Multilayer Ceramic Capacitors 2053257
KEMET C0603C221F5GACTU

KEMET C0603C221F5GACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2053256 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2053256
MLCCs - Multilayer Ceramic Capacitors 2053256
KEMET C0603C221F5GACTU

KEMET C0603C221F5GACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2053257P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2053257P
MLCCs - Multilayer Ceramic Capacitors 2053257P
KEMET C0603C221F5GACTU

KEMET C0603C221F5GACTU

Supplier's Site
Mlcc Capacitor, 220Pf, 50V, C0G, 1%, 0603; Capacitance Kemet - 07X0784 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 220Pf, 50V, C0G, 1%, 0603; Capacitance Kemet
07X0784
Mlcc Capacitor, 220Pf, 50V, C0G, 1%, 0603; Capacitance Kemet 07X0784
MLCC CAPACITOR, 220PF, 50V, C0G, 1%, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

MLCC CAPACITOR, 220PF, 50V, C0G, 1%, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet - 23AC3696 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet
23AC3696
Cap, 220Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet 23AC3696
CAP, 220PF, 50V, 1%, C0G/NP0, 0603; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 220PF, 50V, 1%, C0G/NP0, 0603; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C221F5GACTUDKR-ND 399-C0603C221F5GACTUTR-ND 2053257 2053257P 07X0784 23AC3696
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Mlcc Capacitor, 220Pf, 50V, C0G, 1%, 0603; Capacitance Kemet Cap, 220Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers