22pF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP CER 0603 22PF 50V ULTRA STAB
CAP CER 0603 22PF 50V ULTRA STAB
CAP, AEC-Q200, 22PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 0603 22PF 50V ULTRA STAB
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C220J5HACAUTOTR-ND | 399-C0603C220J5HACAUTODKR-ND | 34AH0502 | C0603C220J5HACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |