KEMET Electronics Corporation Ceramic Capacitors C0603C201F5HACAUTO

Description
200pF ±1% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
200pF ±1% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C201F5HACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
200pF ±1% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

200pF ±1% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C201F5HACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 200PF 50V ULTRA STA

CAP CER 0603 200PF 50V ULTRA STA

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C201F5HACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 200PF 50V ULTRA STA

CAP CER 0603 200PF 50V ULTRA STA

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603C201F5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C201F5HACAUTO
Capacitors - Ceramic Capacitors C0603C201F5HACAUTO
CAP CER 0603 200PF 50V ULTRA STA

CAP CER 0603 200PF 50V ULTRA STA

Supplier's Site
200.pf 50.0V Rohs Compliant Kemet - 86AC1165 - Newark, An Avnet Company
Chicago, IL, United States
200.pf 50.0V Rohs Compliant Kemet
86AC1165
200.pf 50.0V Rohs Compliant Kemet 86AC1165
200.PF 50.0V ROHS COMPLIANT: YES

200.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C201F5HACAUTOTR-ND 399-C0603C201F5HACAUTODKR-ND C0603C201F5HACAUTO 86AC1165
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 200.pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M250K452 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers