20.0PF 16.0V ROHS COMPLIANT: YES
CAP CER 0603
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C200K4RACAUTOTR-ND | 86AC1162 | C0603C200K4RACAUTO |
| Product Name | Ceramic Capacitors | 20.0Pf 16.0V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive; Bypass | Automotive; Bypass; Automotive, Bypass, Decoupling | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |