KEMET Electronics Corporation Ceramic Capacitors C0603C200F5GACTU

Description
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C200F5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C200F5GACTUCT-ND
Ceramic Capacitors 399-C0603C200F5GACTUCT-ND
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C200F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C200F5GACTUTR-ND
Ceramic Capacitors 399-C0603C200F5GACTUTR-ND
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C200F5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C200F5GACTUDKR-ND
Ceramic Capacitors 399-C0603C200F5GACTUDKR-ND
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
20.0Pf 50.0V Rohs Compliant Kemet - 86AC1156 - Newark, An Avnet Company
Chicago, IL, United States
20.0Pf 50.0V Rohs Compliant Kemet
86AC1156
20.0Pf 50.0V Rohs Compliant Kemet 86AC1156
20.0PF 50.0V ROHS COMPLIANT: YES

20.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C200F5GACTUCT-ND 399-C0603C200F5GACTUDKR-ND 86AC1156
Product Name Ceramic Capacitors Ceramic Capacitors 20.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011320 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details