1.8µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP CER 1.8UF 6.3V X5R 0603
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0603C185K9PAC7867TR-ND | C0603C185K9PAC7867 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | Bypass | Bypass |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.8 microF | 1.8 microF |