0.18µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
0.18µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
0.18µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, 0.18µF, 10V, 10%, X7R, 0603; Capacitance:0.18µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
Capacitor,Ceramic,18
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C184K8RACTUDKR-ND | 399-C0603C184K8RACTUCT-ND | 45AC6559 | 78H7984 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.18Μf, 10V, 10%, X7R, 0603; Capacitance Kemet | Capacitor,ceramic,180Nf,10Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Bypass | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF |