0.18µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.18µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.18µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
KEMET C0603C184K3RACTU
KEMET C0603C184K3RACTU
KEMET C0603C184K3RACTU
Multilayer Ceramic Capacitor, C Series, 0.18 - F, - 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP, 0.18µF, 25V, 10%, X7R, 0603; Capacitance:0.18µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C184K3RACTUCT-ND | 399-C0603C184K3RACTUDKR-ND | 8015246P | 8015246 | 29T8999 | 12AC0589 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Multilayer Ceramic Capacitor, C Series, 0.18 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kemet | Cap, 0.18Μf, 25V, 10%, X7R, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | Bypass | Bypass | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | ||
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF | 0.1800 microF |