KEMET Electronics Corporation Ceramic Capacitors C0603C183K4JACAUTO

Description
CAP CER 0603 18NF 16VDC U2J
Request a Quote Datasheet
Description
CAP CER 0603 18NF 16VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C183K4JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 18NF 16VDC U2J

CAP CER 0603 18NF 16VDC U2J

Buy Now Datasheet
Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet - 32AK5885 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet
32AK5885
Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet 32AK5885
CAP, 0.018UF, 16V, MLCC, 0603; Capacitance:0.018µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.018UF, 16V, MLCC, 0603; Capacitance:0.018µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C183K4JACAUTOTR-ND 32AK5885
Product Name Ceramic Capacitors Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 107XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers