KEMET Electronics Corporation Ceramic Capacitors C0603C183J4JACAUTO

Description
CAP CER 0603 18NF 16VDC U2J 5%
Request a Quote Datasheet
Description
CAP CER 0603 18NF 16VDC U2J 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C183J4JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 18NF 16VDC U2J 5%

CAP CER 0603 18NF 16VDC U2J 5%

Buy Now Datasheet
Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet - 32AK5877 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet
32AK5877
Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet 32AK5877
CAP, 0.018UF, 16V, MLCC, 0603; Capacitance:0.018µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.018UF, 16V, MLCC, 0603; Capacitance:0.018µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C183J4JACAUTOTR-ND 32AK5877
Product Name Ceramic Capacitors Cap, 0.018Uf, 16V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers