KEMET Electronics Corporation Ceramic Capacitors C0603C183G8JACAUTO

Description
CAP CER 0603 18NF 10VDC U2J 2%
Request a Quote Datasheet
Description
CAP CER 0603 18NF 10VDC U2J 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C183G8JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 18NF 10VDC U2J 2%

CAP CER 0603 18NF 10VDC U2J 2%

Buy Now Datasheet
Cap, 0.018Uf, 10V, Mlcc, 0603; Capacitance Kemet - 32AK5873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Uf, 10V, Mlcc, 0603; Capacitance Kemet
32AK5873
Cap, 0.018Uf, 10V, Mlcc, 0603; Capacitance Kemet 32AK5873
CAP, 0.018UF, 10V, MLCC, 0603; Capacitance:0.018µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.018UF, 10V, MLCC, 0603; Capacitance:0.018µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C183G8JACAUTOTR-ND 32AK5873
Product Name Ceramic Capacitors Cap, 0.018Uf, 10V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers