KEMET Electronics Corporation Ceramic Capacitors C0603C183F8JAC7210

Description
CAP CER 0603 18NF 10VDC U2J 1%
Request a Quote Datasheet
Description
CAP CER 0603 18NF 10VDC U2J 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C183F8JAC7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 18NF 10VDC U2J 1%

CAP CER 0603 18NF 10VDC U2J 1%

Buy Now Datasheet
Cap, 0.018Uf, 10V, Mlcc, 0603; Capacitance Kemet - 32AK5868 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Uf, 10V, Mlcc, 0603; Capacitance Kemet
32AK5868
Cap, 0.018Uf, 10V, Mlcc, 0603; Capacitance Kemet 32AK5868
CAP, 0.018UF, 10V, MLCC, 0603; Capacitance:0.018µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.018UF, 10V, MLCC, 0603; Capacitance:0.018µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C183F8JAC7210TR-ND 32AK5868
Product Name Ceramic Capacitors Cap, 0.018Uf, 10V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0805C472K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers