1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1800PF 100V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C182J1GACTUTR-ND | 399-C0603C182J1GACTUDKR-ND | 32X7151 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1800Pf 100V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |