KEMET Electronics Corporation Ceramic Capacitors C0603C181JAGACTU

Description
180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C181JAGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C181JAGACTUTR-ND
Ceramic Capacitors 399-C0603C181JAGACTUTR-ND
180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C181JAGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C181JAGACTUDKR-ND
Ceramic Capacitors 399-C0603C181JAGACTUDKR-ND
180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C181JAGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C181JAGACTUCT-ND
Ceramic Capacitors 399-C0603C181JAGACTUCT-ND
180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0603C181JAGACTUTR-ND 399-C0603C181JAGACTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details