KEMET Electronics Corporation Ceramic Capacitors C0603C181F5GACTU

Description
180pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
180pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C181F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C181F5GACTUTR-ND
Ceramic Capacitors 399-C0603C181F5GACTUTR-ND
180pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C181F5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C181F5GACTUDKR-ND
Ceramic Capacitors 399-C0603C181F5GACTUDKR-ND
180pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C181F5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C181F5GACTUCT-ND
Ceramic Capacitors 399-C0603C181F5GACTUCT-ND
180pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

180pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 180Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9152 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
67AH9152
Cap, 180Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 67AH9152
CAP, 180PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 180PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 180Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet - 45AC6557 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet
45AC6557
Cap, 180Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet 45AC6557
CAP, 180PF, 50V, 1%, C0G/NP0, 0603; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 180PF, 50V, 1%, C0G/NP0, 0603; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C181F5GACTUTR-ND 399-C0603C181F5GACTUDKR-ND 67AH9152 45AC6557
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 180Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet Cap, 180Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers