KEMET Electronics Corporation Ceramic Capacitors C0603C180K5HACAUTO

Description
18pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
18pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C180K5HACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
18pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

18pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C180K5HACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
18pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

18pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C180K5HACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
18pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

18pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C180K5HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C180K5HACAUTO
Ceramic Capacitors C0603C180K5HACAUTO
CAP CER 0603 18PF 50V ULTRA STAB

CAP CER 0603 18PF 50V ULTRA STAB

Supplier's Site Datasheet
Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0603; Capacitance Kemet - 06AH2424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0603; Capacitance Kemet
06AH2424
Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0603; Capacitance Kemet 06AH2424
CAP, AEC-Q200, 18PF, 50V, MLCC, 0603; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 18PF, 50V, MLCC, 0603; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
18.0Pf 50.0V Rohs Compliant Kemet - 86AC1120 - Newark, An Avnet Company
Chicago, IL, United States
18.0Pf 50.0V Rohs Compliant Kemet
86AC1120
18.0Pf 50.0V Rohs Compliant Kemet 86AC1120
18.0PF 50.0V ROHS COMPLIANT: YES

18.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0603; Capacitance Kemet - 64AJ4023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0603; Capacitance Kemet
64AJ4023
Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0603; Capacitance Kemet 64AJ4023
CAP, AEC-Q200, 18PF, 50V, MLCC, 0603; Capacitance:18pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 18PF, 50V, MLCC, 0603; Capacitance:18pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C180K5HACAUTOCT-ND 399-C0603C180K5HACAUTODKR-ND C0603C180K5HACAUTO 06AH2424 86AC1120 64AJ4023
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0603; Capacitance Kemet 18.0Pf 50.0V Rohs Compliant Kemet Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers