KEMET Electronics Corporation Ceramic Capacitors C0603C153K3RACTU

Description
0.015µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C153K3RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C153K3RACTUTR-ND
Ceramic Capacitors 399-C0603C153K3RACTUTR-ND
0.015µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C153K3RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C153K3RACTUCT-ND
Ceramic Capacitors 399-C0603C153K3RACTUCT-ND
0.015µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C153K3RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C153K3RACTUDKR-ND
Ceramic Capacitors 399-C0603C153K3RACTUDKR-ND
0.015µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc Capacitor, 0.015Uf, 25V, X7R, 10%, 0603; Capacitance Kemet - 07X0770 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.015Uf, 25V, X7R, 10%, 0603; Capacitance Kemet
07X0770
Mlcc Capacitor, 0.015Uf, 25V, X7R, 10%, 0603; Capacitance Kemet 07X0770
MLCC CAPACITOR, 0.015UF, 25V, X7R, 10%, 0603; Capacitance:15000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

MLCC CAPACITOR, 0.015UF, 25V, X7R, 10%, 0603; Capacitance:15000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15000Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9136 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15000Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet
67AH9136
Cap, 15000Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet 67AH9136
CAP, 15000PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 15000PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C153K3RACTUTR-ND 399-C0603C153K3RACTUDKR-ND 07X0770 67AH9136
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 0.015Uf, 25V, X7R, 10%, 0603; Capacitance Kemet Cap, 15000Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers