KEMET Electronics Corporation SMD 15nF 16V Capacitor C0603C153G4GAC7867

Description
Cap Ceramic 15nF 16V 2% C0G/NP0 0603 SMD Product overview: C0603C153G4GAC7867 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15nF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C153G4GAC786 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 15nF 16V 2% C0G/NP0 0603 SMD Product overview: C0603C153G4GAC7867 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15nF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C153G4GAC786 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15nF 16V Capacitor
60-C0603C153G4GAC7867
SMD 15nF 16V Capacitor 60-C0603C153G4GAC7867
Cap Ceramic 15nF 16V 2% C0G/NP0 0603 SMD Product overview: C0603C153G4GAC7867 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15nF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C153G4GAC786 7 can be used for catalog matching and distributor lookup.

Cap Ceramic 15nF 16V 2% C0G/NP0 0603 SMD Product overview: C0603C153G4GAC7867 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15nF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C153G4GAC7867 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330770-C0603C153G4GAC7867 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330770-C0603C153G4GAC7867
Capacitors - Ceramic Capacitors 1330770-C0603C153G4GAC7867
Manufacturer: Kemet Win Source Part Number: 1330770-C0603C153G4G AC7867 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 0.015 µF Tolerance: ±2% Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.034" (0.87mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-9963-1,399-9963- 2,C0603C153G4GACTU,C 0603C153G4GAC,399-99 63-6 Base Product Number: C0603C RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1330770-C0603C153G4GAC7867
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 0.015 µF
Tolerance: ±2%
Voltage - Rated: 16V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.034" (0.87mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-9963-1,399-9963-2,C0603C153G4GACTU,C0603C153G4GAC,399-9963-6
Base Product Number: C0603C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - C0603C153G4GAC7867 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C153G4GAC7867
Ceramic Capacitors C0603C153G4GAC7867
CAP CER 0.015UF 16V C0G/NP0 0603

CAP CER 0.015UF 16V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-C0603C153G4GAC7867 1330770-C0603C153G4GAC7867 C0603C153G4GAC7867
Product Name SMD 15nF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers