1500pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
1500pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
1500pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
KEMET C0603C152K1RACTU
KEMET C0603C152K1RACTU
KEMET C0603C152K1RACTU
Multilayer Ceramic Capacitor, C Series, 1500 pF, - 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 1500 pF, - 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C152K1RACTUCT-ND | 399-C0603C152K1RACTUDKR-ND | 148137 | 148137P | 29T8989 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Multilayer Ceramic Capacitor, C Series, 1500 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | Bypass | Bypass | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |