KEMET Electronics Corporation Ceramic Capacitors C0603C152JBRACAUTO

Description
CAP CER 1500PF 630V X7R 0603
Request a Quote Datasheet
Description
CAP CER 1500PF 630V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C152JBRACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 630V X7R 0603

CAP CER 1500PF 630V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C152JBRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 630V X7R 0603

CAP CER 1500PF 630V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C152JBRACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 630V X7R 0603

CAP CER 1500PF 630V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - C0603C152JBRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C152JBRACAUTO
Ceramic Capacitors C0603C152JBRACAUTO
CAP 0603 1.5NF 630V X7R 5% AUTO

CAP 0603 1.5NF 630V X7R 5% AUTO

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C152JBRACAUTOCT-ND 399-C0603C152JBRACAUTODKR-ND C0603C152JBRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details