KEMET Electronics Corporation Ceramic Capacitors C0603C152F8HACAUTO

Description
1500pF ±1% 10V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±1% 10V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C152F8HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603C152F8HACAUTO-ND
Ceramic Capacitors C0603C152F8HACAUTO-ND
1500pF ±1% 10V Ceramic Capacitor X8R 0603 (1608 Metric)

1500pF ±1% 10V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C152F8HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C152F8HACAUTO
Ceramic Capacitors C0603C152F8HACAUTO
CAP CER 0603 1.5NF 10V ULTRA STA

CAP CER 0603 1.5NF 10V ULTRA STA

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0603C152F8HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C152F8HACAUTO
Capacitors - Ceramic Capacitors C0603C152F8HACAUTO
CAP CER 0603 1.5NF 10V ULTRA STA

CAP CER 0603 1.5NF 10V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0603C152F8HACAUTO-ND C0603C152F8HACAUTO C0603C152F8HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Film Capacitors - 1943427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details