CAP CER 1500PF 16V C0G/NP0 0603
1500PF 16.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0603C152F4GACTUTR-ND | 32X7120 |
| Product Name | Ceramic Capacitors | 1500Pf 16.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) |