KEMET Electronics Corporation SMD 150pF 16V Capacitor C0603C151M4GACTU

Description
Cap Ceramic 150pF 16V C0G 20% Pad SMD 0603 125°C Extreme Low ESR T/R Product overview: C0603C151M4GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C151M4GACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 150pF 16V C0G 20% Pad SMD 0603 125°C Extreme Low ESR T/R Product overview: C0603C151M4GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C151M4GACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150pF 16V Capacitor
60-C0603C151M4GACTU
SMD 150pF 16V Capacitor 60-C0603C151M4GACTU
Cap Ceramic 150pF 16V C0G 20% Pad SMD 0603 125°C Extreme Low ESR T/R Product overview: C0603C151M4GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C151M4GACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 150pF 16V C0G 20% Pad SMD 0603 125°C Extreme Low ESR T/R Product overview: C0603C151M4GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C151M4GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C0603C151M4GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151M4GACTUTR-ND
Ceramic Capacitors 399-C0603C151M4GACTUTR-ND
150pF ±20% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±20% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C151M4GACTU - 914101-C0603C151M4GACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603C151M4GACTU
914101-C0603C151M4GACTU
Ceramic Capacitors - C0603C151M4GACTU 914101-C0603C151M4GACTU
Manufacturer: Kemet Win Source Part Number: 914101-C0603C151M4GA CTU Series: SMD Comm C0G Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±20% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Family Name: C0603C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0603C151M4GAC, C0603C151M4GAC7867

Manufacturer: Kemet
Win Source Part Number: 914101-C0603C151M4GACTU
Series: SMD Comm C0G
Operating Temperature Range: -55°C ~ 125°C
Features: 150 pF ±20% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Family Name: C0603C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C0603C151M4GAC, C0603C151M4GAC7867

Buy Now Datasheet
150.pf 16.0V Rohs Compliant Kemet - 67R4728 - Newark, An Avnet Company
Chicago, IL, United States
150.pf 16.0V Rohs Compliant Kemet
67R4728
150.pf 16.0V Rohs Compliant Kemet 67R4728
150.PF 16.0V ROHS COMPLIANT: YES

150.PF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-C0603C151M4GACTU 399-C0603C151M4GACTUTR-ND 914101-C0603C151M4GACTU 67R4728
Product Name SMD 150pF 16V Capacitor Ceramic Capacitors Ceramic Capacitors - C0603C151M4GACTU 150.pf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers