KEMET Electronics Corporation Ceramic Capacitors C0603C151K5RACTU

Description
150pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
150pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C151K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151K5RACTUDKR-ND
Ceramic Capacitors 399-C0603C151K5RACTUDKR-ND
150pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

150pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C151K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151K5RACTUCT-ND
Ceramic Capacitors 399-C0603C151K5RACTUCT-ND
150pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

150pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C151K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151K5RACTUTR-ND
Ceramic Capacitors 399-C0603C151K5RACTUTR-ND
150pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

150pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 150Pf, 50V, 0603; Capacitance Kemet - 96Y6981 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 150Pf, 50V, 0603; Capacitance Kemet
96Y6981
Cap, Mlcc, X7R, 150Pf, 50V, 0603; Capacitance Kemet 96Y6981
CAP, MLCC, X7R, 150PF, 50V, 0603; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 150PF, 50V, 0603; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
150.pf 50.0V Rohs Compliant Kemet - 08P7172 - Newark, An Avnet Company
Chicago, IL, United States
150.pf 50.0V Rohs Compliant Kemet
08P7172
150.pf 50.0V Rohs Compliant Kemet 08P7172
150.PF 50.0V ROHS COMPLIANT: YES

150.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 150Pf, 50V, 10%, X7R, 0603; Capacitance Kemet - 27AC3045 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, 10%, X7R, 0603; Capacitance Kemet
27AC3045
Cap, 150Pf, 50V, 10%, X7R, 0603; Capacitance Kemet 27AC3045
CAP, 150PF, 50V, 10%, X7R, 0603; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 150PF, 50V, 10%, X7R, 0603; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9127 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
67AH9127
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 67AH9127
CAP, 150PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 150PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C151K5RACTUDKR-ND 399-C0603C151K5RACTUCT-ND 96Y6981 08P7172 27AC3045
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 150Pf, 50V, 0603; Capacitance Kemet 150.pf 50.0V Rohs Compliant Kemet Cap, 150Pf, 50V, 10%, X7R, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details