KEMET Electronics Corporation Ceramic Capacitors C0603C151K4GACTU

Description
CAP CER 150PF 16V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 150PF 16V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C151K4GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151K4GACTUCT-ND
Ceramic Capacitors 399-C0603C151K4GACTUCT-ND
CAP CER 150PF 16V C0G/NP0 0603

CAP CER 150PF 16V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C151K4GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151K4GACTUTR-ND
Ceramic Capacitors 399-C0603C151K4GACTUTR-ND
150pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C151K4GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151K4GACTUDKR-ND
Ceramic Capacitors 399-C0603C151K4GACTUDKR-ND
CAP CER 150PF 16V C0G/NP0 0603

CAP CER 150PF 16V C0G/NP0 0603

Buy Now Datasheet
Capacitor,ceramic,150Pf,16Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 91H4308 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,150Pf,16Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
91H4308
Capacitor,ceramic,150Pf,16Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 91H4308
Capacitor,Ceramic,15 0pF,16VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,150pF,16VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C151K4GACTUCT-ND 399-C0603C151K4GACTUDKR-ND 91H4308
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,150Pf,16Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers