KEMET Electronics Corporation Ceramic Capacitors C0603C151F5GACTU

Description
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C151F5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151F5GACTUCT-ND
Ceramic Capacitors 399-C0603C151F5GACTUCT-ND
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C151F5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151F5GACTUDKR-ND
Ceramic Capacitors 399-C0603C151F5GACTUDKR-ND
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C151F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C151F5GACTUTR-ND
Ceramic Capacitors 399-C0603C151F5GACTUTR-ND
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 150Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet - 27AC3041 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet
27AC3041
Cap, 150Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet 27AC3041
CAP, 150PF, 50V, 1%, C0G/NP0, 0603; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 150PF, 50V, 1%, C0G/NP0, 0603; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 150Pf, 50V, 0603; Capacitance Kemet - 96Y6978 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 150Pf, 50V, 0603; Capacitance Kemet
96Y6978
Cap, Mlcc, C0G, 150Pf, 50V, 0603; Capacitance Kemet 96Y6978
CAP, MLCC, C0G, 150PF, 50V, 0603; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 150PF, 50V, 0603; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 66AH9622 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
66AH9622
Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 66AH9622
CAP, 150PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 150PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C151F5GACTUCT-ND 399-C0603C151F5GACTUDKR-ND 27AC3041 96Y6978 66AH9622
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 50V, 1%, C0G/np0, 0603; Capacitance Kemet Cap, Mlcc, C0G, 150Pf, 50V, 0603; Capacitance Kemet Cap, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 337SVH035MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details