KEMET Electronics Corporation Ceramic Capacitors C0603C150K5GACTU

Description
15pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
15pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C150K5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C150K5GACTUDKR-ND
Ceramic Capacitors 399-C0603C150K5GACTUDKR-ND
15pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C150K5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C150K5GACTUCT-ND
Ceramic Capacitors 399-C0603C150K5GACTUCT-ND
15pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C150K5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C150K5GACTUTR-ND
Ceramic Capacitors 399-C0603C150K5GACTUTR-ND
15pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc Capacitor, 15Pf, 50V, C0G, 10%, 0603; Capacitance Kemet - 07X0766 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 15Pf, 50V, C0G, 10%, 0603; Capacitance Kemet
07X0766
Mlcc Capacitor, 15Pf, 50V, C0G, 10%, 0603; Capacitance Kemet 07X0766
MLCC CAPACITOR, 15PF, 50V, C0G, 10%, 0603; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

MLCC CAPACITOR, 15PF, 50V, C0G, 10%, 0603; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9123 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
67AH9123
Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 67AH9123
CAP, 15PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 15PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc Capacitor, 15Pf, 50V, C0G, 10%, 0603, Full Reel; Capacitance Kemet - 02E8740 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 15Pf, 50V, C0G, 10%, 0603, Full Reel; Capacitance Kemet
02E8740
Mlcc Capacitor, 15Pf, 50V, C0G, 10%, 0603, Full Reel; Capacitance Kemet 02E8740
MLCC CAPACITOR, 15PF, 50V, C0G, 10%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes

MLCC CAPACITOR, 15PF, 50V, C0G, 10%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C150K5GACTUDKR-ND 399-C0603C150K5GACTUCT-ND 07X0766 67AH9123 02E8740
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 15Pf, 50V, C0G, 10%, 0603; Capacitance Kemet Cap, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet Mlcc Capacitor, 15Pf, 50V, C0G, 10%, 0603, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 227SVL010MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers