KEMET Electronics Corporation Ceramic Capacitors C0603C124K4RACTU

Description
0.12µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.12µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C124K4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C124K4RACTUTR-ND
Ceramic Capacitors 399-C0603C124K4RACTUTR-ND
0.12µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.12µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C124K4RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C124K4RACTUCT-ND
Ceramic Capacitors 399-C0603C124K4RACTUCT-ND
0.12µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.12µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C124K4RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C124K4RACTUDKR-ND
Ceramic Capacitors 399-C0603C124K4RACTUDKR-ND
0.12µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.12µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc Capacitor, 0.12Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kemet - 78H7771 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.12Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kemet
78H7771
Mlcc Capacitor, 0.12Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kemet 78H7771
MLCC CAPACITOR, 0.12UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.12µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 0.12UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.12µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.12Uf, 16V, X7R, 10%, 0603; Capacitance Kemet - 07X0765 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.12Uf, 16V, X7R, 10%, 0603; Capacitance Kemet
07X0765
Mlcc Capacitor, 0.12Uf, 16V, X7R, 10%, 0603; Capacitance Kemet 07X0765
MLCC CAPACITOR, 0.12UF, 16V, X7R, 10%, 0603; Capacitance:0.12µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.12UF, 16V, X7R, 10%, 0603; Capacitance:0.12µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C124K4RACTUTR-ND 399-C0603C124K4RACTUDKR-ND 78H7771
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 0.12Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - M39014/011344 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details