KEMET Electronics Corporation Ceramic Capacitors C0603C123J4GACTU

Description
CAP CER 0.012UF 16V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 0.012UF 16V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C123J4GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C123J4GACTUCT-ND
Ceramic Capacitors 399-C0603C123J4GACTUCT-ND
CAP CER 0.012UF 16V C0G/NP0 0603

CAP CER 0.012UF 16V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C123J4GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C123J4GACTUTR-ND
Ceramic Capacitors 399-C0603C123J4GACTUTR-ND
0.012µF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.012µF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C123J4GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C123J4GACTUDKR-ND
Ceramic Capacitors 399-C0603C123J4GACTUDKR-ND
CAP CER 0.012UF 16V C0G/NP0 0603

CAP CER 0.012UF 16V C0G/NP0 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0603C123J4GACTUCT-ND 399-C0603C123J4GACTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details