KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C0603C122K5RACTU

Description
KEMET C0603C122K5RACTU
Request a Quote Datasheet
Description
KEMET C0603C122K5RACTU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8015277 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8015277
MLCCs - Multilayer Ceramic Capacitors 8015277
KEMET C0603C122K5RACTU

KEMET C0603C122K5RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1466513 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1466513
MLCCs - Multilayer Ceramic Capacitors 1466513
KEMET C0603C122K5RACTU

KEMET C0603C122K5RACTU

Supplier's Site
Ceramic Capacitors - 399-C0603C122K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C122K5RACTUDKR-ND
Ceramic Capacitors 399-C0603C122K5RACTUDKR-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C122K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C122K5RACTUCT-ND
Ceramic Capacitors 399-C0603C122K5RACTUCT-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C122K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C122K5RACTUTR-ND
Ceramic Capacitors 399-C0603C122K5RACTUTR-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125°C Paper T/R - 417-C0603C122K5RACTU - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125°C Paper T/R
417-C0603C122K5RACTU
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125°C Paper T/R 417-C0603C122K5RACTU
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125°C Paper T/R

Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125°C Paper T/R

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
C0603C122K5RACTU
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT C0603C122K5RACTU
50V 1.2nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.2nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Mlcc, X7R, 1200Pf, 50V, 0603; Capacitance Kemet - 96Y6972 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1200Pf, 50V, 0603; Capacitance Kemet
96Y6972
Cap, Mlcc, X7R, 1200Pf, 50V, 0603; Capacitance Kemet 96Y6972
CAP, MLCC, X7R, 1200PF, 50V, 0603; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1200PF, 50V, 0603; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 1200Pf, 50V, 0603, Reel; Capacitance Kemet - 61H3412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1200Pf, 50V, 0603, Reel; Capacitance Kemet
61H3412
Cap, Mlcc, X7R, 1200Pf, 50V, 0603, Reel; Capacitance Kemet 61H3412
CAP, MLCC, X7R, 1200PF, 50V, 0603, REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mmRoHS Compliant: Yes

CAP, MLCC, X7R, 1200PF, 50V, 0603, REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Cap, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9116 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
67AH9116
Cap, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 67AH9116
CAP, 1200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8015277 399-C0603C122K5RACTUDKR-ND 399-C0603C122K5RACTUCT-ND 417-C0603C122K5RACTU C0603C122K5RACTU 96Y6972 61H3412 67AH9116
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125°C Paper T/R Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Mlcc, X7R, 1200Pf, 50V, 0603; Capacitance Kemet Cap, Mlcc, X7R, 1200Pf, 50V, 0603, Reel; Capacitance Kemet Cap, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL2R5MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details