120.PF 50.0V Product overview: C0603C121F5GAC3020 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50.0V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50.0V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C121F5GAC302
CAP CER 120PF 50V C0G/NP0 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-C0603C121F5GAC3020 | 399-C0603C121F5GAC3020TR-ND |
| Product Name | 50.0V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.20E-4 microF | |
| WVDC | 50 volts | 50 volts |