KEMET Electronics Corporation Ceramic Capacitors C0603C120K5HACTU

Description
12pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
12pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C120K5HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C120K5HACTUCT-ND
Ceramic Capacitors 399-C0603C120K5HACTUCT-ND
12pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

12pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C120K5HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C120K5HACTUTR-ND
Ceramic Capacitors 399-C0603C120K5HACTUTR-ND
12pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

12pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C120K5HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C120K5HACTUDKR-ND
Ceramic Capacitors 399-C0603C120K5HACTUDKR-ND
12pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

12pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 12Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9114 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
67AH9114
Cap, 12Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 67AH9114
CAP, 12PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 12PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 12Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 25AK0462 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
25AK0462
Cap, 12Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 25AK0462
CAP, 12PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 12PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C120K5HACTUCT-ND 399-C0603C120K5HACTUDKR-ND 67AH9114
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 12Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M22R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers