KEMET Electronics Corporation Ceramic Capacitors C0603C111F5GACTU

Description
CAP CER 110PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 110PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C111F5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C111F5GACTUDKR-ND
Ceramic Capacitors 399-C0603C111F5GACTUDKR-ND
CAP CER 110PF 50V C0G/NP0 0603

CAP CER 110PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C111F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C111F5GACTUTR-ND
Ceramic Capacitors 399-C0603C111F5GACTUTR-ND
110pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

110pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C111F5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C111F5GACTUCT-ND
Ceramic Capacitors 399-C0603C111F5GACTUCT-ND
CAP CER 110PF 50V C0G/NP0 0603

CAP CER 110PF 50V C0G/NP0 0603

Buy Now Datasheet
Capacitor,ceramic,110Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 78H7704 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,110Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
78H7704
Capacitor,ceramic,110Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 78H7704
Capacitor,Ceramic,11 0pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,110pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Cap, 110Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 25AK0461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 110Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
25AK0461
Cap, 110Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 25AK0461
CAP, 110PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 110PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 110Pf, 50V, Mlcc, 0603; Capacitance Kemet - 31AK5824 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 110Pf, 50V, Mlcc, 0603; Capacitance Kemet
31AK5824
Cap, 110Pf, 50V, Mlcc, 0603; Capacitance Kemet 31AK5824
CAP, 110PF, 50V, MLCC, 0603; Capacitance:110pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 110PF, 50V, MLCC, 0603; Capacitance:110pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C111F5GACTUDKR-ND 399-C0603C111F5GACTUTR-ND 78H7704 31AK5824
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,110Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet Cap, 110Pf, 50V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details