KEMET Electronics Corporation Ceramic Capacitors C0603C105M8RACTU

Description
CAP CER 1UF 10V X7R 0603
Request a Quote Datasheet
Description
CAP CER 1UF 10V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C105M8RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C105M8RACTUCT-ND
Ceramic Capacitors 399-C0603C105M8RACTUCT-ND
CAP CER 1UF 10V X7R 0603

CAP CER 1UF 10V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C105M8RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C105M8RACTUDKR-ND
Ceramic Capacitors 399-C0603C105M8RACTUDKR-ND
CAP CER 1UF 10V X7R 0603

CAP CER 1UF 10V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C105M8RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C105M8RACTUTR-ND
Ceramic Capacitors 399-C0603C105M8RACTUTR-ND
1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
1.00Uf 10.0V Rohs Compliant Kemet - 08P7157 - Newark, An Avnet Company
Chicago, IL, United States
1.00Uf 10.0V Rohs Compliant Kemet
08P7157
1.00Uf 10.0V Rohs Compliant Kemet 08P7157
1.00UF 10.0V ROHS COMPLIANT: YES

1.00UF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C105M8RACTUCT-ND 399-C0603C105M8RACTUDKR-ND 08P7157
Product Name Ceramic Capacitors Ceramic Capacitors 1.00Uf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details