Win Source Part Number: 1315804-C0603C105K4P
Category: Capacitors>Ceramic Capacitors
Series: SMD Comm X5R
Package: Tape & Reel
Applications: Bypass, Decoupling
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KEMET
Base Product Number: C0603C
1uF 16V X5R Ceramic Capacitor, 0603 Chip Product overview: C0603C105K4PAC7867 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C105K4PAC786
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1315804-C0603C105K4PAC7867 | 60-C0603C105K4PAC7867 |
| Product Name | Capacitors - Ceramic Capacitors | 1uF 16V Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Capacitance Range | 1 microF | 1.00E6 microF |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 16 volts | 16 volts |