0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CERAMIC CAPACITOR 0.1UF 50V X7R 10%, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: No
CAP, 0.1UF, 50V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: No
CAP, 0.1UF, 50V, MLCC, 0603; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C;RoHS Compliant: No
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C104K5RALTUDKR-ND | 399-C0603C104K5RALTUCT-ND | 43T4932 | 64AJ4016 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.1Uf 50V X7R 10%, 0603; Capacitance Kemet | Cap, 0.1Uf, 50V, Mlcc, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Bypass | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |