KEMET Electronics Corporation Ceramic Capacitors C0603C104K4PACTU

Description
0.1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14941-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14941-6-ND
Ceramic Capacitors 399-14941-6-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14941-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14941-1-ND
Ceramic Capacitors 399-14941-1-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14941-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14941-2-ND
Ceramic Capacitors 399-14941-2-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 16V, 10%, X5R, 0603; Capacitance Kemet - 27AC3022 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 16V, 10%, X5R, 0603; Capacitance Kemet
27AC3022
Cap, 0.1Μf, 16V, 10%, X5R, 0603; Capacitance Kemet 27AC3022
CAP, 0.1µF, 16V, 10%, X5R, 0603; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 16V, 10%, X5R, 0603; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9096 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0603 Rohs Compliant Kemet
67AH9096
Cap, 0.1Uf, 16V, Mlcc, 0603 Rohs Compliant Kemet 67AH9096
CAP, 0.1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-14941-6-ND 399-14941-1-ND 27AC3022 67AH9096
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 16V, 10%, X5R, 0603; Capacitance Kemet Cap, 0.1Uf, 16V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers