0.1µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
KEMET C0603C104J3RACTU
KEMET C0603C104J3RACTU
KEMET C0603C104J3RACTU
0.1uF 25V X7R 5% Ceramic Cap 0603 SMD T/R Product overview: C0603C104J3RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C104J3RACTU can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 5%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 5%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 5%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 5%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C104J3RACTUCT-ND | 399-C0603C104J3RACTUDKR-ND | 8015237P | 8015237 | 60-C0603C104J3RACTU | 01J3308 | 66W8707 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | SMD 0.1uF 25V Capacitor | Ceramic Capacitor, 0.1Uf, 25V, X7R, 5%, 0603; Capacitance Kemet | Multilayer Ceramic Capacitor, C Series, 0.1 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | Bypass | Bypass | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |