KEMET Electronics Corporation Ceramic Capacitors C0603C103M4REC7411

Description
CAP CER 0603 10NF 16V X7R 20%
Request a Quote Datasheet
Description
CAP CER 0603 10NF 16V X7R 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C103M4REC7411CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 10NF 16V X7R 20%

CAP CER 0603 10NF 16V X7R 20%

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103M4REC7411TR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103M4REC7411DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 10NF 16V X7R 20%

CAP CER 0603 10NF 16V X7R 20%

Buy Now Datasheet
Ceramic Capacitors - C0603C103M4REC7411 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C103M4REC7411
Ceramic Capacitors C0603C103M4REC7411
CAP CER 0603 10NF 16V X7R 20%

CAP CER 0603 10NF 16V X7R 20%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C103M4REC7411CT-ND 399-C0603C103M4REC7411DKR-ND C0603C103M4REC7411
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-108CKH035M - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers
Ceramic Capacitors - C11AH0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details