KEMET Electronics Corporation Ceramic Capacitors C0603C103K8RACAUTO

Description
10000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C103K8RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103K8RACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 10V X7R 0603

CAP CER 10000PF 10V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103K8RACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 10V X7R 0603

CAP CER 10000PF 10V X7R 0603

Buy Now Datasheet
Cap, 0.01Μf, 10V, 10%, X7R, 0603; Capacitance Kemet - 68AC4770 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 10V, 10%, X7R, 0603; Capacitance Kemet
68AC4770
Cap, 0.01Μf, 10V, 10%, X7R, 0603; Capacitance Kemet 68AC4770
CAP, 0.01µF, 10V, 10%, X7R, 0603; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 10V, 10%, X7R, 0603; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603C103K8RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C103K8RACAUTO
Ceramic Capacitors C0603C103K8RACAUTO
CAP CER 10000PF 10V X7R 0603

CAP CER 10000PF 10V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C103K8RACAUTOTR-ND 399-C0603C103K8RACAUTODKR-ND 68AC4770 C0603C103K8RACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 10V, 10%, X7R, 0603; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Film Paper Film Capacitors - 105PPS252KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details