KEMET Electronics Corporation Ceramic Capacitors C0603C103K5RALTU

Description
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C103K5RALTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C103K5RALTUCT-ND
Ceramic Capacitors 399-C0603C103K5RALTUCT-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103K5RALTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C103K5RALTUDKR-ND
Ceramic Capacitors 399-C0603C103K5RALTUDKR-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103K5RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C103K5RALTUTR-ND
Ceramic Capacitors 399-C0603C103K5RALTUTR-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.01Uf, 50V, 0603; Capacitance Kemet - 96Y6956 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 50V, 0603; Capacitance Kemet
96Y6956
Cap, Mlcc, X7R, 0.01Uf, 50V, 0603; Capacitance Kemet 96Y6956
CAP, MLCC, X7R, 0.01UF, 50V, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: No

CAP, MLCC, X7R, 0.01UF, 50V, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: No

Supplier's Site Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0603; Capacitance Kemet - 82AJ0334 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0603; Capacitance Kemet
82AJ0334
Cap, 0.01Uf, 50V, Mlcc, 0603; Capacitance Kemet 82AJ0334
CAP, 0.01UF, 50V, MLCC, 0603; Capacitance:0.01µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature

CAP, 0.01UF, 50V, MLCC, 0603; Capacitance:0.01µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C103K5RALTUCT-ND 399-C0603C103K5RALTUDKR-ND 96Y6956 82AJ0334
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.01Uf, 50V, 0603; Capacitance Kemet Cap, 0.01Uf, 50V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details