KEMET Electronics Corporation Ceramic Capacitors C0603C103K4RACTU

Description
10000pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C103K4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C103K4RACTUTR-ND
Ceramic Capacitors 399-C0603C103K4RACTUTR-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103K4RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C103K4RACTUDKR-ND
Ceramic Capacitors 399-C0603C103K4RACTUDKR-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103K4RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C103K4RACTUCT-ND
Ceramic Capacitors 399-C0603C103K4RACTUCT-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap Ceramic 0.01uF 16V X7R 10% Pad SMD 0603 125C T/R - 417-C0603C103K4RACTU - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.01uF 16V X7R 10% Pad SMD 0603 125C T/R
417-C0603C103K4RACTU
Cap Ceramic 0.01uF 16V X7R 10% Pad SMD 0603 125C T/R 417-C0603C103K4RACTU
Cap Ceramic 0.01uF 16V X7R 10% Pad SMD 0603 125C T/R

Cap Ceramic 0.01uF 16V X7R 10% Pad SMD 0603 125C T/R

Supplier's Site
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0603; Capacitance Kemet - 90C0378 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0603; Capacitance Kemet
90C0378
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0603; Capacitance Kemet 90C0378
CERAMIC CAPACITOR 0.01UF, 16V, X7R, 10%, 0603; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 16V, X7R, 10%, 0603; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kemet - 30C1541 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kemet
30C1541
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kemet 30C1541
CERAMIC CAPACITOR 0.01UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kemet - 52X5931 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kemet
52X5931
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kemet 52X5931
Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kemet - 36X2610 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kemet
36X2610
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kemet 36X2610
Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C103K4RACTUTR-ND 399-C0603C103K4RACTUDKR-ND 417-C0603C103K4RACTU 90C0378 30C1541 52X5931
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.01uF 16V X7R 10% Pad SMD 0603 125C T/R Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0603; Capacitance Kemet Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data