KEMET Electronics Corporation Ceramic Capacitors C0603C103K2RACAUTO

Description
10000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C103K2RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103K2RACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C103K2RACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 200V, 10%, X7R, 0603; Capacitance Kemet - 67AC7936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 200V, 10%, X7R, 0603; Capacitance Kemet
67AC7936
Cap, 0.01Μf, 200V, 10%, X7R, 0603; Capacitance Kemet 67AC7936
CAP, 0.01µF, 200V, 10%, X7R, 0603; Capacitance:10000pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 0.01µF, 200V, 10%, X7R, 0603; Capacitance:10000pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603C103K2RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C103K2RACAUTO
Ceramic Capacitors C0603C103K2RACAUTO
CAP CER 10000PF 200V X7R 0603

CAP CER 10000PF 200V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C103K2RACAUTOTR-ND 399-C0603C103K2RACAUTODKR-ND 67AC7936 C0603C103K2RACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 200V, 10%, X7R, 0603; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers