1000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
1000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
1000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0603C102M5RACAUTOTR-ND | 399-C0603C102M5RACAUTODKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive; Bypass | Automotive; Bypass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |