KEMET Electronics Corporation Ceramic Capacitors C0603C102K2RECAUTO

Description
1000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14103-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14103-2-ND
Ceramic Capacitors 399-14103-2-ND
1000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14103-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14103-1-ND
Ceramic Capacitors 399-14103-1-ND
1000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14103-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14103-6-ND
Ceramic Capacitors 399-14103-6-ND
1000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.001uF 200V Capacitor
60-C0603C102K2RECAUTO
Automotive SMD 0.001uF 200V Capacitor 60-C0603C102K2RECAUTO
Cap Ceramic 0.001uF 200V X7R 10% Pad SMD 0603 125°C Automotive T/R Product overview: C0603C102K2RECAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.001uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C102K2RECAUT O can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 200V X7R 10% Pad SMD 0603 125°C Automotive T/R Product overview: C0603C102K2RECAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.001uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C102K2RECAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1372789 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1372789
MLCCs - Multilayer Ceramic Capacitors 1372789
KEMET C0603C102K2RECAUTO

KEMET C0603C102K2RECAUTO

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1372795 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1372795
MLCCs - Multilayer Ceramic Capacitors 1372795
KEMET C0603C102K2RECAUTO

KEMET C0603C102K2RECAUTO

Supplier's Site
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0603; Capacitance Kemet - 76AH8411 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0603; Capacitance Kemet
76AH8411
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0603; Capacitance Kemet 76AH8411
CAP, AEC-Q200, 1000PF, 200V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Case Size:0603 RoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 200V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9069 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0603 Rohs Compliant Kemet
67AH9069
Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0603 Rohs Compliant Kemet 67AH9069
CAP, AEC-Q200, 1000PF, 200V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 200V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-14103-2-ND 399-14103-6-ND 60-C0603C102K2RECAUTO 1372789 76AH8411 67AH9069
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 0.001uF 200V Capacitor MLCCs - Multilayer Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0603; Capacitance Kemet Cap, Aec-Q200, 1000Pf, 200V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 380LX123M035J042 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers